Acer logo

Acer Aspire M5600 Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148969
Info modified on:
14 Mar 2024, 19:37:46
Short summary description Acer Aspire M5600 Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC:

Acer Aspire M5600, 2.4 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire M5600 Intel® Core™2 Duo E4600 2 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC:

Acer Aspire M5600. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.