Acer logo

Acer Aspire RC500SFF P4 2800 512MB160GB US+17 0.5 GB DDR-SDRAM 160 GB PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38480
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1year
Long product name Acer Aspire RC500SFF P4 2800 512MB160GB US+17 0.5 GB DDR-SDRAM 160 GB PC:

Aspire RC 500 SFF P4 2.8GHz 512MB 333DDR 160GB DVD-RW+ modem GForce4 FX5200 US WXP Home+AL1721ms

Acer Aspire RC500SFF P4 2800 512MB160GB US+17 0.5 GB DDR-SDRAM 160 GB PC:

-Sleek and elegant new styling .
-A new concept in technology .
-Ideal for first time and experienced users .
-Oozing with the latest technology available .
Manage your PC like never before. The Aspire III allows you to select one of six modes from Video, Picture, FM Radio, Music, TV and PC using either the Super Dial, Remote Control or wireless keyboard. Weither you are an expert or a first time PC user, you will love the flexibility, simplicity and fuctionality of the Aspire III.
The professional AL1721 supports the superior performing DVI digital interface for the office user with high performance and focused needs.
The AL1721 integrates prevention against eyestrain and headaches for carefree productivity.
Facilitating a wide viewing angle of 140° for simultaneous analysis of various data programs for increased efficiency.
The slim and innovative design optimises the office space whilst liberting the work area for enhanced comfort and one-step integration into any corporate environment.
Supporting the latest TN+film panel technology, guaranteeing a long-term quality view for a high return on investment.
The versatile 17" supports the latest VESA wallmount and offers the optional height adjustment feature for enhancing the work comfort and utilisation of space for all professional work environments.
The AL1721 offers enhanced focus with up to date panel features and futuristic digital interface for optimal work productivity demand by office professionals.
The office 17" LCD supports an innovative design developed for easy integration with the installed PC equipment and optimisation of space within any modern environment. The AL1721 is the ideal corporate interface solution typically serving professionals and desktop power users with the objective of comfort at work and long-term productivity.

Short summary description Acer Aspire RC500SFF P4 2800 512MB160GB US+17 0.5 GB DDR-SDRAM 160 GB PC:

Acer Aspire RC500SFF P4 2800 512MB160GB US+17, 2.8 GHz, 0.5 GB, DDR-SDRAM, 160 GB

Long summary description Acer Aspire RC500SFF P4 2800 512MB160GB US+17 0.5 GB DDR-SDRAM 160 GB PC:

Acer Aspire RC500SFF P4 2800 512MB160GB US+17. Processor frequency: 2.8 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Product type: PC

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.