location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire M3610 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire M3610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.51E7S.T7P
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire M3610 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™2 Quad Q6600 2.4 GHz
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 320 GB
  • - NVIDIA® GeForce® 8500 GT
  • - Windows Vista Home Premium
More>>>
Short summary description Acer Aspire M3610 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower PC:
This short summary of the Acer Aspire M3610 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire M3610, 2.4 GHz, Intel® Core™2 Quad, Q6600, 2 GB, 320 GB, Windows Vista Home Premium

Long summary description Acer Aspire M3610 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower PC:
This is an auto-generated long summary of Acer Aspire M3610 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower PC based on the first three specs of the first five spec groups.

Acer Aspire M3610. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 8500 GT. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Quad
Processor model *
Q6600
Processor cores
4
Processor threads
4
Processor frequency *
2.4 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
8 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Quad Q6000 Series
Processor codename
Kentsfield
Thermal Design Power (TDP)
95, 105
Tcase
B3=62.2; G0=71
Number of Processing Die Transistors
582 M
Processing Die size
286 mm²
Stepping
G0
CPU multiplier (bus/core ratio)
9
Processor core voltage (AC)
0.85 - 1.5 V
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 8500 GT
Maximum graphics card memory
1.024 GB
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
High Definition Audio 7.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29765
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
16.5" (420 mm)
Height *
14.2" (360 mm)
Packaging content
Display included *
No
Other features
Maximum number of SMP processors
8
Networking features
Gigabit Ethernet