location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Adapter Aspire 1600 (AC cable not included) power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter Aspire 1600 (AC cable not included)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91.47Y28.002 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Adapter Aspire 1600 (AC cable not included) power adapter/inverter :
The short editorial description of Acer Adapter Aspire 1600 (AC cable not included) power adapter/inverter

Adapter Aspire 1600 (AC cable not included)
More>>>
Acer Adapter Aspire 1600 (AC cable not included) power adapter/inverter:
The official marketing text of Acer Adapter Aspire 1600 (AC cable not included) power adapter/inverter as supplied by the manufacturer

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.

Short summary description Acer Adapter Aspire 1600 (AC cable not included) power adapter/inverter:
This short summary of the Acer Adapter Aspire 1600 (AC cable not included) power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Adapter Aspire 1600 (AC cable not included), 120 V, 75 W, 5.11 oz (145 g), 1.26 x 4.33 x 0.512" (32 x 110 x 13 mm)

Long summary description Acer Adapter Aspire 1600 (AC cable not included) power adapter/inverter:
This is an auto-generated long summary of Acer Adapter Aspire 1600 (AC cable not included) power adapter/inverter based on the first three specs of the first five spec groups.

Acer Adapter Aspire 1600 (AC cable not included). Input voltage: 120 V. Capacity: 75 W. Weight: 5.11 oz (145 g). Dimensions (WxDxH): 1.26 x 4.33 x 0.512" (32 x 110 x 13 mm)

Features
Input voltage *
120 V
Power
Capacity
75 W
Weight & dimensions
Weight
5.11 oz (145 g)
Other features
Dimensions (WxDxH)
1.26 x 4.33 x 0.512" (32 x 110 x 13 mm)
Brand Image Article code product Stock Price from
Whitenergy

Whitenergy 4080 power adapter/inverter Black
(show image)
04080 4080 0.00
(excl. VAT)
0 (incl. VAT)
Whitenergy

Whitenergy 04078 power adapter/inverter Black
(show image)
04078 04078 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)