location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer 90.30628.400 XL case for Aspire 1700 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90.30628.400 Acer XL case for Aspire 1700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90.30628.400
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer 90.30628.400 XL case for Aspire 1700 Black :
The short editorial description of Acer 90.30628.400 XL case for Aspire 1700 Black

Acer XL case for Aspire 1700
More>>>
Acer 90.30628.400 XL case for Aspire 1700 Black:
The official marketing text of Acer 90.30628.400 XL case for Aspire 1700 Black as supplied by the manufacturer

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.

Short summary description Acer 90.30628.400 XL case for Aspire 1700 Black:
This short summary of the Acer 90.30628.400 XL case for Aspire 1700 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer 90.30628.400 XL case for Aspire 1700, Nylon, Black, Aspire 1700, 16.1" (410 mm), 2.95" (75 mm), 13.8" (350 mm)

Long summary description Acer 90.30628.400 XL case for Aspire 1700 Black:
This is an auto-generated long summary of Acer 90.30628.400 XL case for Aspire 1700 Black based on the first three specs of the first five spec groups.

Acer 90.30628.400 XL case for Aspire 1700. Material: Nylon, Product main color: Black, Compatibility: Aspire 1700. Width: 16.1" (410 mm), Depth: 2.95" (75 mm), Height: 13.8" (350 mm)

Features
Compatibility
Aspire 1700
Material *
Nylon
Product main color *
Black
Weight & dimensions
Width
16.1" (410 mm)
Depth
2.95" (75 mm)
Height
13.8" (350 mm)