location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer NotePack PLUS koskin black 15" f TM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NotePack PLUS koskin black 15" f TM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90.30628.202
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer NotePack PLUS koskin black 15" f TM :
The short editorial description of Acer NotePack PLUS koskin black 15" f TM

Acer Executive Notebook Case for 15" notebooks
More>>>
Acer NotePack PLUS koskin black 15" f TM:
The official marketing text of Acer NotePack PLUS koskin black 15" f TM as supplied by the manufacturer

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acers complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience

Short summary description Acer NotePack PLUS koskin black 15" f TM:
This short summary of the Acer NotePack PLUS koskin black 15" f TM data-sheet is auto-generated and uses the product title and the first six key specs.

Acer NotePack PLUS koskin black 15" f TM, 16.1 x 5.12 x 13.4" (410 x 130 x 340 mm)

Long summary description Acer NotePack PLUS koskin black 15" f TM:
This is an auto-generated long summary of Acer NotePack PLUS koskin black 15" f TM based on the first three specs of the first five spec groups.

Acer NotePack PLUS koskin black 15" f TM. Dimensions (WxDxH): 16.1 x 5.12 x 13.4" (410 x 130 x 340 mm)

Other features
Dimensions (WxDxH)
16.1 x 5.12 x 13.4" (410 x 130 x 340 mm)