location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ABB E213-25-001 circuit breaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ABB Check ‘ABB’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E213-25-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CCA703041R0001
Category:
Manually or automatically operated electrical switch designed to protect an electrical circuit from damage caused by overload or short circuit. Its basic function is to detect a fault condition and interrupt current flow. Unlike a fuse, which operates once and then must be replaced, a circuit breaker can be reset (either manually or automatically) to resume normal operation.
Circuit Breakers Check ‘ABB’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ABB: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2016 14:03:35
The date of the most recent change of the data-sheet in Icecat's system
Long product name ABB E213-25-001 circuit breaker :
The short editorial description of ABB E213-25-001 circuit breaker

E213-25-001 - 16/25 A
More>>>
Short summary description ABB E213-25-001 circuit breaker:
This short summary of the ABB E213-25-001 circuit breaker data-sheet is auto-generated and uses the product title and the first six key specs.

ABB E213-25-001, 250 V, 0.354" (9 mm), 2.66" (67.5 mm), 3.35" (85 mm), 1.45 oz (41 g)

Long summary description ABB E213-25-001 circuit breaker:
This is an auto-generated long summary of ABB E213-25-001 circuit breaker based on the first three specs of the first five spec groups.

ABB E213-25-001. AC input voltage: 250 V. Width: 0.354" (9 mm), Depth: 2.66" (67.5 mm), Height: 3.35" (85 mm)