location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

4World 04692 DVI cable 70.9" (1.8 m) DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
4World Check ‘4World’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04692
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04692
Category: DVI Cables Check ‘4World’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 4World: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 4World 04692 DVI cable 70.9" (1.8 m) DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - DVI-D Male
  • - DVI-D Male
  • - Dual Link DVI
  • - Black
More>>>
Short summary description 4World 04692 DVI cable 70.9" (1.8 m) DVI-D Black:
This short summary of the 4World 04692 DVI cable 70.9" (1.8 m) DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

4World 04692, 70.9" (1.8 m), DVI-D, DVI-D, Male, Male, Black

Long summary description 4World 04692 DVI cable 70.9" (1.8 m) DVI-D Black:
This is an auto-generated long summary of 4World 04692 DVI cable 70.9" (1.8 m) DVI-D Black based on the first three specs of the first five spec groups.

4World 04692. Cable length: 70.9" (1.8 m), Connector 1: DVI-D, Connector 2: DVI-D