4smarts 467574 mobile phone case 5.9" Flip case Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3293
Info modified on:
10 Mar 2023, 14:32:55
Bullet Points 4smarts 467574 mobile phone case 5.9" Flip case Black:
  • - Stylish: Noble design with chic decorative seams on the outside
  • - Safe: Protection for the display as well as the sides and back of the smartphone
  • - Multifunctional: Stand function allows you to view photos and videos in comfort
  • - Spacious: Compartment for credit cards, ID cards or banknotes
  • - Perfect fit: Mobile phone cover inside the flip case with cut-outs for all controls, connectors and the camera
Long product name 4smarts 467574 mobile phone case 5.9" Flip case Black:

Flip Case Urban Lite for Samsung Galaxy A40 black

Short summary description 4smarts 467574 mobile phone case 5.9" Flip case Black:

4smarts 467574, Flip case, Samsung, Galaxy A40, 5.9", Black

Long summary description 4smarts 467574 mobile phone case 5.9" Flip case Black:

4smarts 467574. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy A40, Maximum screen size: 5.9", Surface coloration: Monochromatic, Product color: Black, Desktop stand

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.