4smarts 4S466276 Neckwear Rose

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11644
Info modified on:
10 Mar 2023, 14:32:34
Bullet Points 4smarts 4S466276 Neckwear Rose:
  • - Battery: Li-Polymer, 3.7V/2000mAh
  • - Adjustable temperatures: 42°C / 48°C / 55°C
  • - Input Micro-USB: 5V/1A
  • - Output USB Typ-A: 5V/1A
Long product name 4smarts 4S466276 Neckwear Rose:

Heated Scarf with Power Bank, rose

Short summary description 4smarts 4S466276 Neckwear Rose:

4smarts 4S466276, Scarf, Adult, Female, Rose, Monochromatic, 4.33" (110 mm)

Long summary description 4smarts 4S466276 Neckwear Rose:

4smarts 4S466276. Neckwear type: Scarf, Consumer life stage: Adult, Gender: Female. Width: 4.33" (110 mm), Length: 31.5" (800 mm), Weight: 2.12 oz (60 g)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.