location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 250GB USB 2.0 external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47562
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:38:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Verbatim 250GB USB 2.0 external hard drive Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 GB 2.5" 5400 RPM
  • - USB 2.0
  • - Silver
Guarantee: 2 Year
Long product name Verbatim 250GB USB 2.0 external hard drive Silver :
The short editorial description of Verbatim 250GB USB 2.0 external hard drive Silver

2.5'' Portable Hard Drive USB 2.0 250GB
More>>>
Verbatim 250GB USB 2.0 external hard drive Silver:
The official marketing text of Verbatim 250GB USB 2.0 external hard drive Silver as supplied by the manufacturer

The Verbatim USB 2.0 portable hard drive is the ideal storage solution for people on the move. Combining the large capacity in a light weight drive makes it perfect to carry with you.

Store and carry your digital and day to day working files on this truly mobile drive. Its stylish smooth design sits neatly on the modern desk top as the perfect accompaniment to your laptop.

The Verbatim portable hard drive is USB 2.0 bus powered (1 x USB 2.0 interface) and requires no external power for operation; simply plug 'n' play.

For added security Nero BACKITUP 4 Essentials software is provided to help back up your laptop or PC's hard drive. Features included synchronisation and full backup.

Compatible with Windows 7

Short summary description Verbatim 250GB USB 2.0 external hard drive Silver:
This short summary of the Verbatim 250GB USB 2.0 external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 250GB USB 2.0, 250 GB, 2.5", 2.0, 5400 RPM, Silver

Long summary description Verbatim 250GB USB 2.0 external hard drive Silver:
This is an auto-generated long summary of Verbatim 250GB USB 2.0 external hard drive Silver based on the first three specs of the first five spec groups.

Verbatim 250GB USB 2.0. HDD capacity: 250 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product color: Silver

Hard drive
HDD size *
2.5"
HDD capacity *
250 GB
HDD speed *
5400 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB data transfer rates
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product color *
Silver
Fingerprint reader
No
Password protection
No
Plug and Play
Yes
Features
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Power
Bus powered *
USB
Weight & dimensions
Width
3.35" (85 mm)
Depth
0.984" (25 mm)
Height
5.31" (135 mm)
Weight *
5.29 oz (150 g)
Packaging data
Cables included
USB
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:53
Uk has collected 2 expert reviews for Verbatim 250GB USB 2.0 external hard drive Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04 12:41:53
An unassuming drive that packs plenty of space and back-up software on-board for the price...
Good Well built, easy to use...
Bad Not the fastest drive on market...
Bottom line An unassuming drive that packs plenty of space and back-up software on-board for the price...
80%
photoreview.com.au
Updated:
2011-11-06 06:05:36
The portable storage devices market has mushroomed lately, with many new products that will appeal to photographers-on-the-move. Weighing less than 200 grams and small enough to fit in a shirt pocket, Verbatims SmartDisk 120GB portable hard drive is o...
88%
Country Distributor
Deutschland 1 distributor(s)