Intel Core i7-7700HQ, 15.6" Full HD (1920 x 1080), 16GB DDR4-SDRAM, 1000GB HDD + 250GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060, Gigabit LAN, Bluetooth, Windows 10 Home 64-bit
3XS Systems LG15VENG1060BF, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.25 TB
3XS Systems LG15VENG1060BF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.25 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black