Earplugs, 37 dB, Uncorded, 24 Per Pack, 1100P
3M 1100 Series earplugs are made from soft hypoallergenic PU foam material to provide maximum comfort and low pressure inside the ear. The tapered design fits most ear canals and is making the plugs easier to use. Its smooth, dirt resistant surface provides better hygiene, durability and comfort.
- Soft foam earplugs to provide maximum comfort and low pressure inside the ear
- Smooth, dirt resistant surface provides better hygiene, durability and comfort
- Tapered design fits comfortably in earcanals
- Soft polyurethane foam is hypoallergenic
3M Schutzkleidung und -ausrüstung, Orange, 37 dB, Polyurethane, CE, 24 pc(s)
3M Schutzkleidung und -ausrüstung. Product color: Orange, Single Number Rating (SNR): 37 dB, Material: Polyurethane. Quantity per pack: 24 pc(s)