- - Maximum lamination width: 12.3" (31.2 cm) Maximum document thickness: 0.236" (6 mm)
- - 457 mm/min
- - Number of rollers: 4
- - Auto power off
- - Gray, White
Thermal Laminator TL1306, 1 Laminating Machine
This is Scotch Pro Thermal laminator that will laminate items up to 13 inches wide. It is a 4 roller system that has two temperature settings. The Pro Laminator prevents jamming. It is photo quality and will laminate up to 6 mil thick pouches.
- Instant convenience with 1 minute warm-up time
- Jam Prevention Technology automatically prevents misfed items.
- 4 roller machine. Laminates at speed of 18 in/min. Use with 3 to 6 mil thick thermal pouches, up to 12.3" wide
- Auto shutoff after 1 hour of inactivity helps conserve energy
Create professional, high quality, laminated documents. For use with thermal laminating pouches up to 12.3" wide, including menus, legal size, letter size and business cards. 3 to 6 mil thick. Premium design includes easy-to-use LED touch controls and light that turns on when machine is ready. Includes hidden built-in cord storage and foldable input tray.
3M TL1306, 12.3" (31.2 cm), 457 mm/min, 0.236" (6 mm), 1 min, Gray, White, 60 min
3M TL1306. Maximum lamination width: 12.3" (31.2 cm), Lamination speed: 457 mm/min, Maximum document thickness: 0.236" (6 mm). Power consumption (typical): 1500 W, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 19" (482 mm), Depth: 6.1" (155 mm), Height: 4.29" (109 mm)