location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Cinta 600 2559.1" (65 m) Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinta 600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6001865
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M Cinta 600 2559.1" (65 m) Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2559.1" (65 m)
  • - Transparent
  • - Width: 0.709" (18 mm)
More>>>
Short summary description 3M Cinta 600 2559.1" (65 m) Transparent:
This short summary of the 3M Cinta 600 2559.1" (65 m) Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

3M Cinta 600, 2559.1" (65 m), Transparent, 0.709" (18 mm)

Long summary description 3M Cinta 600 2559.1" (65 m) Transparent:
This is an auto-generated long summary of 3M Cinta 600 2559.1" (65 m) Transparent based on the first three specs of the first five spec groups.

3M Cinta 600. Length: 2559.1" (65 m), Product color: Transparent. Width: 0.709" (18 mm)

Features
Length *
2559.1" (65 m)
Product color *
Transparent
Features
Duplex (double-sided)
No
Weight & dimensions
Width
0.709" (18 mm)
Brand Image Article code product Stock Price from
3M Cinta 600 2559.1" (65 m) Transparent 3M Cinta 600 2559.1" (65 m) Transparent
(show image)
6002465 Cinta 600 0.00
(excl. VAT)
0 (incl. VAT)
3M Cinta 600 2559.1" (65 m) Transparent 3M Cinta 600 2559.1" (65 m) Transparent
(show image)
6001265 Cinta 600 0.00
(excl. VAT)
0 (incl. VAT)