location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 2650-GRE stationery tape 393.7" (10 m) Green 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2650-GRE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2650-GRE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051141953373 show
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 19:48:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3M 2650-GRE stationery tape 393.7" (10 m) Green 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 393.7" (10 m)
  • - Suitable for materials: Paper, Plastic
  • - Green
  • - Width: 0.984" (25 mm)
  • - 1 pc(s)
Long product name 3M 2650-GRE stationery tape 393.7" (10 m) Green 1 pc(s) :
The short editorial description of 3M 2650-GRE stationery tape 393.7" (10 m) Green 1 pc(s)

10mx25mm, Green
More>>>
Short summary description 3M 2650-GRE stationery tape 393.7" (10 m) Green 1 pc(s):
This short summary of the 3M 2650-GRE stationery tape 393.7" (10 m) Green 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3M 2650-GRE, 393.7" (10 m), Green, Paper, Plastic, 0.984" (25 mm), Blister, 1 pc(s)

Long summary description 3M 2650-GRE stationery tape 393.7" (10 m) Green 1 pc(s):
This is an auto-generated long summary of 3M 2650-GRE stationery tape 393.7" (10 m) Green 1 pc(s) based on the first three specs of the first five spec groups.

3M 2650-GRE. Length: 393.7" (10 m), Product color: Green, Suitable for materials: Paper, Plastic. Width: 0.984" (25 mm). Package type: Blister. Quantity per pack: 1 pc(s)

Features
Length *
393.7" (10 m)
Product color *
Green
Suitable for materials
Paper, Plastic
Weight & dimensions
Width
0.984" (25 mm)
Packaging data
Package type
Blister
Packaging content
Quantity per pack *
1 pc(s)