location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3L 6832-100 optical disc case 100 discs Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3L Check ‘3L’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6832-100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6832-100 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3L: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2019 04:43:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3L 6832-100 optical disc case 100 discs Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100 discs
  • - Optical disc diameter: 120 mm
  • - Transparent
Long product name 3L 6832-100 optical disc case 100 discs Transparent :
The short editorial description of 3L 6832-100 optical disc case 100 discs Transparent

Self-adhesive CD/DVD Pockets with flap
More>>>
Short summary description 3L 6832-100 optical disc case 100 discs Transparent:
This short summary of the 3L 6832-100 optical disc case 100 discs Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

3L 6832-100, 100 discs, Transparent, 120 mm

Long summary description 3L 6832-100 optical disc case 100 discs Transparent:
This is an auto-generated long summary of 3L 6832-100 optical disc case 100 discs Transparent based on the first three specs of the first five spec groups.

3L 6832-100. CD capacity: 100 discs, Product color: Transparent, Optical disc diameter: 120 mm

Brand Image Article code product Stock Price from
3L

3L 10295 optical disc case Sleeve case 1 discs Transparent
(show image)
10295 10295 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L 10236 optical disc case DVD case 1 discs Transparent
(show image)
10236 10236 0.00
(excl. VAT)
0 (incl. VAT)