3L Corner Pockets 100x100 mm corner pocket 100 pc(s)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32311
Info modified on:
07 Mar 2024, 15:34:52
Long product name 3L Corner Pockets 100x100 mm corner pocket 100 pc(s):

Corner Pockets. Inner: 100 x 100 mm. Outer: 98 x 98mm. Packaging: 100 pcs

Short summary description 3L Corner Pockets 100x100 mm corner pocket 100 pc(s):

3L Corner Pockets 100x100 mm, 3.94" (100 mm), 3.94" (100 mm), 3.86" (9.8 cm), 3.86" (9.8 cm), 100 pc(s)

Long summary description 3L Corner Pockets 100x100 mm corner pocket 100 pc(s):

3L Corner Pockets 100x100 mm. Width: 3.94" (100 mm), Height: 3.94" (100 mm), Inner height: 3.86" (9.8 cm). Quantity per pack: 100 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.