3com logo

3com Switch 4200 26-Port Managed L2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100091
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
Limited Lifetime Hardware Warranty
Long product name 3com Switch 4200 26-Port Managed L2:

Switch 4200 26-Port

Short summary description 3com Switch 4200 26-Port Managed L2:

3com Switch 4200 26-Port, Managed, L2, Full duplex

Long summary description 3com Switch 4200 26-Port Managed L2:

3com Switch 4200 26-Port. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3i, IEEE...

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.