3com logo

3com 5232 wired router

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23160
Info modified on:
07 Mar 2024, 15:34:52
Long product name 3com 5232 wired router:

Router 5232

Short summary description 3com 5232 wired router:

3com 5232, Stateful inspection firewall (SIF), L2TP, GRE, IPSec, 32 MB, 256 MB, 316000 h, UL 60950 3rd Edition/CAN/CSA-C22.2 #60950/EN 60825-1, 60825-2, 60950/IEC 60950/AS/NZS60950: 2000

Long summary description 3com 5232 wired router:

3com 5232. Firewall security: Stateful inspection firewall (SIF), VPN support: L2TP, GRE, IPSec. Flash memory: 32 MB, Internal memory: 256 MB, Mean time between failures (MTBF): 316000 h. Power consumption (typical): 80 W. Weight: 17.6 lbs (8 kg). Power requirements: 100 - 240 VAC, 50/60 Hz;, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 17.3 x 15.7 x 1.69" (440 x 400 x 43 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.