2-Power logo

2-Power PA-9E power adapter/inverter Indoor 240 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56967
Info modified on:
07 Mar 2019, 11:33:33
Guarantee:
1 Year
Long product name 2-Power PA-9E power adapter/inverter Indoor 240 W Black:

AC Adapter, 19.5V, 12.3A, 240W

2-Power PA-9E power adapter/inverter Indoor 240 W Black:

Converts mains power to low voltage DC to power a portable device.

Short summary description 2-Power PA-9E power adapter/inverter Indoor 240 W Black:

2-Power PA-9E, Indoor, 110-240 V, 240 W, 19.5 V, 12.3 A, Black

Long summary description 2-Power PA-9E power adapter/inverter Indoor 240 W Black:

2-Power PA-9E. Power supply type: Indoor, Input voltage: 110-240 V, Output power: 240 W. Product color: Black. Width: 8.07" (205 mm), Depth: 4.13" (105 mm), Height: 1.42" (36 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.