2-Power logo

2-Power 6G356 power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55151
Info modified on:
07 Mar 2019, 11:29:17
Long product name 2-Power 6G356 power adapter/inverter Indoor 90 W Black:

AC Adapter, 18-20V, 90W, 382g, Black

Short summary description 2-Power 6G356 power adapter/inverter Indoor 90 W Black:

2-Power 6G356, Laptop, Indoor, 110-240 V, 90 W, 20 V, AC-to-DC

Long summary description 2-Power 6G356 power adapter/inverter Indoor 90 W Black:

2-Power 6G356. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-240 V. Product color: Black. Width: 5.16" (131 mm), Depth: 2.24" (57 mm), Height: 1.26" (32 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.