location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 613153-001 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
613153-001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
613153-001 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 2-Power 613153-001 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Detachable power connectors
  • - Black
Long product name 2-Power 613153-001 power adapter/inverter Indoor 90 W Black :
The short editorial description of 2-Power 613153-001 power adapter/inverter Indoor 90 W Black

AC Adapter 90W
More>>>
2-Power 613153-001 power adapter/inverter Indoor 90 W Black:
The official marketing text of 2-Power 613153-001 power adapter/inverter Indoor 90 W Black as supplied by the manufacturer

The 2-Power range of products are 100% compatible and are guaranteed to match or exceed the original specifications (often outlasting original batteries by 30% to 50%!). As a further guarantee every 2-Power product comes with a One Year Warranty.

Along each step of the process, from product to packaging, sales support to warranty, 2-Power provides a complete retail solution.

Short summary description 2-Power 613153-001 power adapter/inverter Indoor 90 W Black:
This short summary of the 2-Power 613153-001 power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 613153-001, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description 2-Power 613153-001 power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of 2-Power 613153-001 power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

2-Power 613153-001. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): DC-male. Product color: Black

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
19 V
Features
Supplementary power connectors
1
Detachable power connectors
Yes
Performance
Connector(s)
DC-male
Design
Product color *
Black