location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 2P-N184H4-L04 laptop spare part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces N184H4-L04
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2P-N184H4-L04
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:21
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name 2-Power 2P-N184H4-L04 laptop spare part :
The short editorial description of 2-Power 2P-N184H4-L04 laptop spare part

18.4 WUXGA 1920x1080 CCFL2 Matte Screen - replaces N184H4-L04
More>>>
2-Power 2P-N184H4-L04 laptop spare part:
The official marketing text of 2-Power 2P-N184H4-L04 laptop spare part as supplied by the manufacturer

2-POWER screens are manufactured by the same OEM factories that supply many of the World's leading laptop brands.

Offering top quality screens of the highest grade available, 2-POWER provide a variety of options for resolution and screen finish.

*Before ordering this screen, please ensure the specifications exactly match your existing screen*

Short summary description 2-Power 2P-N184H4-L04 laptop spare part:
This short summary of the 2-Power 2P-N184H4-L04 laptop spare part data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 2P-N184H4-L04, 18.4", WUXGA

Long summary description 2-Power 2P-N184H4-L04 laptop spare part:
This is an auto-generated long summary of 2-Power 2P-N184H4-L04 laptop spare part based on the first three specs of the first five spec groups.

2-Power 2P-N184H4-L04. Display diagonal: 18.4", HD type: WUXGA

Features
Connector type
30-pin, TRHS
Display
Display diagonal
18.4"
Display resolution
1920 x 1080 pixels
HD type
WUXGA
Display
Glossy display
Yes
Weight & dimensions
Width
16.7" (423 mm)
Depth
9.76" (248 mm)
Height
0.197" (5 mm)
Weight
29.6 oz (840 g)