Whirlpool 8MWTW1612MJQ washing machine Top-load 35.3 lbs (16 kg) White

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64265
Info modified on:
30 Dec 2021, 15:05:02
Short summary description Whirlpool 8MWTW1612MJQ washing machine Top-load 35.3 lbs (16 kg) White:
Whirlpool 8MWTW1612MJQ, Top-load, 35.3 lbs (16 kg), White
Long summary description Whirlpool 8MWTW1612MJQ washing machine Top-load 35.3 lbs (16 kg) White:
Whirlpool 8MWTW1612MJQ. Loading type: Top-load. Drum capacity: 35.3 lbs (16 kg). Product color: White. Width: 26" (660 mm), Depth: 26" (660 mm), Height: 39.7" (1009 mm)