Whirlpool ART 6611/A++ Built-in 275 L White

https://images.icecat.biz/img/norm/high/23209374-33.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
118118
Info modified on:
27 May 2024, 12:01:18
Short summary description Whirlpool ART 6611/A++ Built-in 275 L White:

Whirlpool ART 6611/A++, 275 L, SN-T, 35 dB, 3.5 kg/24h, White

Long summary description Whirlpool ART 6611/A++ Built-in 275 L White:

Whirlpool ART 6611/A++. Total net capacity: 275 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 195 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 235 kWh. Product color: White

Embed the product datasheet into your content.