Viewsonic WPG-370 wireless presentation system

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71486
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic WPG-370 wireless presentation system:
Viewsonic WPG-370, Black, 1366 x 768, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1920 x 1080 (HD 1080), 800 x..., 1080p, 480p, 720p, -5 - 45 °C, 0 - 95%, 7.05 oz (200 g)
Long summary description Viewsonic WPG-370 wireless presentation system:
Viewsonic WPG-370. Product color: Black. Supported graphics resolutions: 1366 x 768, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1920 x 1080 (HD 1080), 800 x..., Supported video modes: 1080p, 480p, 720p. Weight: 7.05 oz (200 g), Package weight: 28.2 oz (800 g)