Viewsonic PJ551D 2200 ANSI lumens DLP XGA (1024x768)

https://images.icecat.biz/img/norm/high/1509585-2683.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
26710
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic PJ551D 2200 ANSI lumens DLP XGA (1024x768):

Viewsonic PJ551D, 2200 ANSI lumens, DLP, XGA (1024x768), 2500:1, 27.2/250, 31 - 79 kHz

Long summary description Viewsonic PJ551D 2200 ANSI lumens DLP XGA (1024x768):

Viewsonic PJ551D. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 21.95 - 24.18 mm, Throw ratio: 1.97 - 2.16:1. Noise level: 34 dB, Certification: CB, CE, GOST-R, Hygienic, TÜV/GS, UL/cUL, FCC-B, ICES-003, IRAM, NOM, SASO, UKrSEPRO, PSB,.... Market positioning: Portable

Embed the product datasheet into your content.