Vertiv Liebert NXC 20kVA uninterruptible power supply (UPS) Double-conversion (Online) 18000 W

https://images.icecat.biz/img/gallery/24399555_0201.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
88601
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Liebert NXC 20kVA uninterruptible power supply (UPS) Double-conversion (Online) 18000 W:

Vertiv Liebert NXC 20kVA, Double-conversion (Online), 20 kVA, 18000 W, 305 V, 477 V, 50/60 Hz

Long summary description Vertiv Liebert NXC 20kVA uninterruptible power supply (UPS) Double-conversion (Online) 18000 W:

Vertiv Liebert NXC 20kVA. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 18000 W. Battery capacity: 9 Ah. Form factor: Tower, Product color: Black, International Protection (IP) code: IP20. Width: 19.7" (500 mm), Depth: 33.9" (860 mm), Height: 48.8" (1240 mm)

Embed the product datasheet into your content.