Vertiv Liebert GXT5-EBC72VRT2U UPS battery cabinet Rackmount/Tower

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
169295
Info modified on:
04 Dec 2023, 15:47:11
Short summary description Vertiv Liebert GXT5-EBC72VRT2U UPS battery cabinet Rackmount/Tower:
Vertiv Liebert GXT5-EBC72VRT2U, Rackmount/Tower, Black, Liebert GXT5-3000LVRT2UXL, Sealed Lead Acid (VRLA), 9 Ah, 12 V
Long summary description Vertiv Liebert GXT5-EBC72VRT2U UPS battery cabinet Rackmount/Tower:
Vertiv Liebert GXT5-EBC72VRT2U. Form factor: Rackmount/Tower, Product color: Black, Compatible products: Liebert GXT5-3000LVRT2UXL. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Certification: CE. Width: 16.9" (430 mm), Depth: 23.7" (602 mm), Height: 3.35" (85 mm). Package width: 22.4" (570 mm), Package depth: 24.3" (617 mm), Package height: 10.3" (262 mm)