Veho VFS-008 Sheet-fed scanner

https://images.icecat.biz/img/norm/high/5888686-1139.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58105
Info modified on:
04 Apr 2019, 12:07:01
Short summary description Veho VFS-008 Sheet-fed scanner:

Veho VFS-008, 1.38 x 4.33" (35 x 110 mm), 24 bit, Sheet-fed scanner, LCD, CCD, 2048 MB

Long summary description Veho VFS-008 Sheet-fed scanner:

Veho VFS-008. Maximum scan size: 1.38 x 4.33" (35 x 110 mm), Input color depth: 24 bit. Scanner type: Sheet-fed scanner, Display: LCD. Sensor type: CCD, Internal memory: 2048 MB. Memory slots: SD, Image formats supported: BMP, GIF, JPG, PNG, TIF

Embed the product datasheet into your content.