Trust GXT 545 Black RF Gamepad PC, Playstation 3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
205782
Info modified on:
10 Mar 2025, 22:39:48
Short summary description Trust GXT 545 Black RF Gamepad PC, Playstation 3:
Trust GXT 545, Gamepad, PC, Playstation 3, D-pad, Wireless, RF, 393.7" (10 m)
Long summary description Trust GXT 545 Black RF Gamepad PC, Playstation 3:
Trust GXT 545. Device type: Gamepad, Gaming platforms supported: PC, Playstation 3, Gaming control function buttons: D-pad. Connectivity technology: Wireless, Device interface: RF, Wireless range: 393.7" (10 m). Product color: Black. Power source: Cable/Battery, Battery type: Built-in. Weight: 8.08 oz (229 g)