Trust 5.1 Surround SP-6400M speaker set 5.1 channels

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
110715
Info modified on:
10 Mar 2025, 22:37:05
Short summary description Trust 5.1 Surround SP-6400M speaker set 5.1 channels:
Trust 5.1 Surround Speaker Set SP-6400M, 5.1 channels, 18 W, 7.09 x 7.48 x 7.09" (180 x 190 x 180 mm), 2.32 x 7.09 x 6.69" (59 x 180 x 170 mm)
Long summary description Trust 5.1 Surround SP-6400M speaker set 5.1 channels:
Trust 5.1 Surround Speaker Set SP-6400M. Audio output channels: 5.1 channels. Subwoofer RMS power: 18 W, Subwoofer dimensions (WxDxH): 7.09 x 7.48 x 7.09" (180 x 190 x 180 mm). Dimensions (WxDxH): 2.32 x 7.09 x 6.69" (59 x 180 x 170 mm)