Socomec ITYS 1000Va/800W uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 3 AC outlet(s)

Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
83370
Info modified on:
20 Apr 2022, 13:56:14
Short summary description Socomec ITYS 1000Va/800W uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 3 AC outlet(s):
Socomec ITYS 1000Va/800W, Double-conversion (Online), 1 kVA, 800 W, Sine, 176 V, 300 V
Long summary description Socomec ITYS 1000Va/800W uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 3 AC outlet(s):
Socomec ITYS 1000Va/800W. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 800 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 3 AC outlet(s). Battery voltage: 36 V. Form factor: Mini Tower, Product color: Black, Gray, Cooling type: Active. Cables included: Input power cable