Siemens WT43H007DN tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65198
Info modified on:
18 Jun 2025, 15:33:24
Short summary description Siemens WT43H007DN tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:
Siemens WT43H007DN, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right
Long summary description Siemens WT43H007DN tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:
Siemens WT43H007DN. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class (old): B, Drying programs: Mix, Sport, Blouse/shirt, Cotton. Delay start (max): 24 h. Annual energy consumption: 233 kWh, Heat source: Electric, AC input voltage: 220-240 V. Depth: 23.5" (598 mm), Width: 23.6" (599 mm), Height: 33.1" (842 mm)