Siemens iQ100 SN215W02FE dishwasher Freestanding 14 place settings

https://images.icecat.biz/img/gallery/70355796_1549834994.jpg
Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8383
Info modified on:
27 May 2024, 13:51:24
Short summary description Siemens iQ100 SN215W02FE dishwasher Freestanding 14 place settings:

Siemens iQ100 SN215W02FE, Freestanding, Full size (60 cm), White, White, Buttons, Rotary, 68.9" (1.75 m)

Long summary description Siemens iQ100 SN215W02FE dishwasher Freestanding 14 place settings:

Siemens iQ100 SN215W02FE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: White. Number of place settings: 14 place settings, Noise level: 48 dB, Dishwashing programs: 60min 65°C, Auto 45-65°C, Eco 50°C, Intensive 70°C, Quick. Feet adjustment: 0.787" (2 cm). Water consumption per cycle: 9.5 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.93 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)

Embed the product datasheet into your content.