Siemens LC75652 cooker hood Wall-mounted Stainless steel 650 m³/h

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54475
Info modified on:
29 Nov 2024, 15:54:06
Short summary description Siemens LC75652 cooker hood Wall-mounted Stainless steel 650 m³/h:
Siemens LC75652, 650 m³/h, Ducted/Recirculating, 54 dB, Wall-mounted, Stainless steel, Stainless steel
Long summary description Siemens LC75652 cooker hood Wall-mounted Stainless steel 650 m³/h:
Siemens LC75652. Maximum extraction power: 650 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 54 dB. Type: Wall-mounted, Product color: Stainless steel, Housing material: Stainless steel. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Connected load: 200 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz