Siemens HB76AS550E oven 56 L Silver

https://images.icecat.biz/img/norm/high/3942347-9177.jpg
Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42830
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens HB76AS550E oven 56 L Silver:

Siemens HB76AS550E, Electric, 56 L, 30/300, Silver, 59.1" (1.5 m), Digital

Long summary description Siemens HB76AS550E oven 56 L Silver:

Siemens HB76AS550E. Oven type: Electric, Total oven(s) interior capacity: 56 L, Oven thermostat range: 30/300. Product color: Silver, Cord length: 59.1" (1.5 m). Timer type: Digital. Power consumption (typical): 3650 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 23.4" (595 mm), Depth: 21.6" (548 mm), Height: 23.4" (595 mm)

Embed the product datasheet into your content.