Schneider Electric Inductive sensor XS7 Inductive proximity sensor 1 pc(s)

https://images.icecat.biz/img/gallery/33239304_1788778142.jpg
Data-sheet quality:
created/standardized by Icecat
Product views:
43120
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Schneider Electric Inductive sensor XS7 Inductive proximity sensor 1 pc(s):

Schneider Electric Inductive sensor XS7, Inductive proximity sensor, IP65, IP67, 1.57" (40 mm), 1.57" (40 mm), 4.61" (117 mm), 1 pc(s)

Long summary description Schneider Electric Inductive sensor XS7 Inductive proximity sensor 1 pc(s):

Schneider Electric Inductive sensor XS7. Type: Inductive proximity sensor, International Protection (IP) code: IP65, IP67. Width: 1.57" (40 mm), Depth: 1.57" (40 mm), Height: 4.61" (117 mm). Quantity per pack: 1 pc(s)

Embed the product datasheet into your content.