Samsung SU2920 Upright vacuum Dry HEPA Bagless 1.8 L 1800 W Black

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98990
Info modified on:
16 Feb 2024, 17:14:57
Short summary description Samsung SU2920 Upright vacuum Dry HEPA Bagless 1.8 L 1800 W Black:
Samsung SU2920, Upright vacuum, Bagless, Black, 1.8 L, Dry, HEPA
Long summary description Samsung SU2920 Upright vacuum Dry HEPA Bagless 1.8 L 1800 W Black:
Samsung SU2920. Product type: Upright vacuum, Dust container type: Bagless, Product color: Black. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic. Cord length: 275.6" (7 m). Maximum input power: 1800 W, Suction power: 150 AW. Width: 13.8" (350 mm), Depth: 12.2" (310 mm), Height: 44.1" (1120 mm)