Samsung Series 8 UN85AU8000F 85" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41590
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Series 8 UN85AU8000F 85" 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 8 UN85AU8000F, 85", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Samsung Series 8 UN85AU8000F 85" 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 8 UN85AU8000F. Display diagonal: 85", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2100, Native aspect ratio: 16:9. Digital signal format system: ATSC, DVB-T, ISDB-T. Wi-Fi, Ethernet LAN. Product color: Black