Samsung Galaxy Tab S6 Lite SM-P615N 4G LTE-TDD & LTE-FDD 64 GB 10.4" 4 GB Wi-Fi 5 (802.11ac) Blue

https://images.icecat.biz/img/gallery/79040347_8962529829.jpg
Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
111555
Info modified on:
13 Jun 2025, 13:57:59
Short summary description Samsung Galaxy Tab S6 Lite SM-P615N 4G LTE-TDD & LTE-FDD 64 GB 10.4" 4 GB Wi-Fi 5 (802.11ac) Blue:

Samsung Galaxy Tab S6 Lite SM-P615N, 10.4", 2000 x 1200 pixels, 64 GB, 4 GB, 2.3 GHz, Blue

Long summary description Samsung Galaxy Tab S6 Lite SM-P615N 4G LTE-TDD & LTE-FDD 64 GB 10.4" 4 GB Wi-Fi 5 (802.11ac) Blue:

Samsung Galaxy Tab S6 Lite SM-P615N. Display diagonal: 10.4", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.3 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 16.5 oz (467 g). Product color: Blue

Embed the product datasheet into your content.