Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
209461
Info modified on:
27 Feb 2024, 14:31:47
Short summary description Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Black:
Samsung Galaxy S7 edge SM-G935F, 5.5", 4 GB, 32 GB, 12 MP, Android 6.0, Black
Long summary description Samsung Galaxy S7 edge SM-G935F 5.5" Single SIM Android 6.0 4G Micro-USB 4 GB 32 GB 3600 mAh Black:
Samsung Galaxy S7 edge SM-G935F. Display diagonal: 5.5", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3600 mAh. Product color: Black. Weight: 5.54 oz (157 g)