Samsung Galaxy S6 SM-G920F + O2 5.1" Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65863
Info modified on:
14 Mar 2024, 19:28:22
Short summary description Samsung Galaxy S6 SM-G920F + O2 5.1" Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh Gold:
Samsung Galaxy S6 SM-G920F + O2, 5.1", 3 GB, 64 GB, 16 MP, Android 5.0, Gold
Long summary description Samsung Galaxy S6 SM-G920F + O2 5.1" Single SIM Android 5.0 4G Micro-USB 3 GB 64 GB 2550 mAh Gold:
Samsung Galaxy S6 SM-G920F + O2. Display diagonal: 5.1", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2550 mAh. Product color: Gold. Weight: 4.87 oz (138 g)