Samsung SDC-5340BC security camera Bullet IP security camera Outdoor 720 x 480 pixels Ceiling/wall

Brand:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90665
Info modified on:
04 Nov 2024, 15:15:08
Short summary description Samsung SDC-5340BC security camera Bullet IP security camera Outdoor 720 x 480 pixels Ceiling/wall:
Samsung SDC-5340BC, IP security camera, Outdoor, Wired, Ceiling/wall, Black, White, Bullet
Long summary description Samsung SDC-5340BC security camera Bullet IP security camera Outdoor 720 x 480 pixels Ceiling/wall:
Samsung SDC-5340BC. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Black, White, Form factor: Bullet. Field of view (FOV) angle: 72°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 1/3". Night vision distance: 25 m, LED type: IR