Samsung RS66A8100SL side-by-side refrigerator Freestanding F Silver

https://images.icecat.biz/img/gallery/91961653_7826832665.jpg
Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
41396
Info modified on:
27 May 2024, 15:19:49
Short summary description Samsung RS66A8100SL side-by-side refrigerator Freestanding F Silver:

Samsung RS66A8100SL, Freestanding, American door, Silver, Inside, R600a, Tempered glass

Long summary description Samsung RS66A8100SL side-by-side refrigerator Freestanding F Silver:

Samsung RS66A8100SL. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Climate class: SN-T, Noise emission class: C, Noise level: 36 dB. Fridge gross capacity: 409 L, Lamp type: LED. Freezer position: Side-placed, Freezing capacity: 16 kg/24h, Storage time during power failure: 7 h. Energy efficiency class: F, Annual energy consumption: 389 kWh

Embed the product datasheet into your content.