Samsung RS57K4000SA side-by-side refrigerator Freestanding 569 L Stainless steel

https://images.icecat.biz/img/gallery/37886327_7711132759.jpg
Brand:
Product name:
Article code:
Data-sheet quality:
created/standardized by Icecat
Product views:
68368
Info modified on:
27 May 2024, 12:52:50
Short summary description Samsung RS57K4000SA side-by-side refrigerator Freestanding 569 L Stainless steel:

Samsung RS57K4000SA, Freestanding, American door, Stainless steel, Touch, LED, R600a

Long summary description Samsung RS57K4000SA side-by-side refrigerator Freestanding 569 L Stainless steel:

Samsung RS57K4000SA. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 569 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 208 L, Freezer position: Side-placed, Freezing capacity: 1.2 kg/24h. Annual energy consumption: 399 kWh, Energy usage: 1.093 kWh/24h

Embed the product datasheet into your content.