Samsung Series 8 QE75Q80BAT 75" 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45838
Info modified on:
04 Mar 2025, 15:49:50
Short summary description Samsung Series 8 QE75Q80BAT 75" 4K Ultra HD Smart TV Wi-Fi Black, Silver:
Samsung Series 8 QE75Q80BAT, 75", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver
Long summary description Samsung Series 8 QE75Q80BAT 75" 4K Ultra HD Smart TV Wi-Fi Black, Silver:
Samsung Series 8 QE75Q80BAT. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver