Samsung Galaxy Book3 Pro 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 16" Touchscreen WQXGA+ 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41286
Info modified on:
27 Feb 2025, 08:46:18
Short summary description Samsung Galaxy Book3 Pro 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 16" Touchscreen WQXGA+ 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
Samsung Galaxy Book3 Pro 360 , Intel® Core™ i5, 16", 2880 x 1800 pixels, 8 GB, 256 GB, Windows 11 Home
Long summary description Samsung Galaxy Book3 Pro 360 Intel® Core™ i5 i5-1340P Hybrid (2-in-1) 16" Touchscreen WQXGA+ 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Graphite:
Samsung Galaxy Book3 Pro 360 . Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1340P. Display diagonal: 16", HD type: WQXGA+, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Graphite