Samsung 3 NP355V5C AMD A6 A6-4400M 15.6" HD 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Anthracite

Brand:
Product family:
Product name:
Article code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86845
Info modified on:
25 Jan 2025, 22:16:24
Short summary description Samsung 3 NP355V5C AMD A6 A6-4400M 15.6" HD 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Anthracite:
Samsung 3 NP355V5C, AMD A6, 2.7 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB
Long summary description Samsung 3 NP355V5C AMD A6 A6-4400M 15.6" HD 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Anthracite:
Samsung 3 NP355V5C. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7520G. Operating system installed: Windows 8. Product color: Anthracite